multicomp PRO Res, 0R075, 1W, 2512, Metal Foil; Resistance Multicomp Pro MCCSM12FTDTR075

Description
RES, 0R075, 1W, 2512, METAL FOIL; Resistance:0.075ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R075, 1W, 2512, METAL FOIL; Resistance:0.075ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R075, 1W, 2512, Metal Foil; Resistance Multicomp Pro - 72W2091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1W, 2512, Metal Foil; Resistance Multicomp Pro
72W2091
Res, 0R075, 1W, 2512, Metal Foil; Resistance Multicomp Pro 72W2091
RES, 0R075, 1W, 2512, METAL FOIL; Resistance:0.075ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R075, 1W, 2512, METAL FOIL; Resistance:0.075ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W2091
Product Name Res, 0R075, 1W, 2512, Metal Foil; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details