multicomp PRO Res, 0R068, 1W, 2512, Metal Foil; Resistance Multicomp Pro MCCSM12FTDTR068

Description
RES, 0R068, 1W, 2512, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R068, 1W, 2512, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R068, 1W, 2512, Metal Foil; Resistance Multicomp Pro - 72W2090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1W, 2512, Metal Foil; Resistance Multicomp Pro
72W2090
Res, 0R068, 1W, 2512, Metal Foil; Resistance Multicomp Pro 72W2090
RES, 0R068, 1W, 2512, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R068, 1W, 2512, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W2090
Product Name Res, 0R068, 1W, 2512, Metal Foil; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details