multicomp PRO Current Sense Res, 0R047, 1%, 1 W, 2512; Resistance Multicomp Pro MCCSM12FTDTR047

Description
CURRENT SENSE RES, 0R047, 1%, 1 W, 2512; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R047, 1%, 1 W, 2512; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R047, 1%, 1 W, 2512; Resistance Multicomp Pro - 13AC9298 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R047, 1%, 1 W, 2512; Resistance Multicomp Pro
13AC9298
Current Sense Res, 0R047, 1%, 1 W, 2512; Resistance Multicomp Pro 13AC9298
CURRENT SENSE RES, 0R047, 1%, 1 W, 2512; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R047, 1%, 1 W, 2512; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Metal, 0R047, 2512; Resistance Multicomp Pro - 72W2088 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Metal, 0R047, 2512; Resistance Multicomp Pro
72W2088
Current Sense Res, Metal, 0R047, 2512; Resistance Multicomp Pro 72W2088
CURRENT SENSE RES, METAL, 0R047, 2512; Resistance:0.047ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, METAL, 0R047, 2512; Resistance:0.047ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9298 72W2088
Product Name Current Sense Res, 0R047, 1%, 1 W, 2512; Resistance Multicomp Pro Current Sense Res, Metal, 0R047, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details