multicomp PRO Res, 0R033, 1W, 2512, Metal Foil; Resistance Multicomp Pro MCCSM12FTDTR033

Description
RES, 0R033, 1W, 2512, METAL FOIL; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R033, 1W, 2512, METAL FOIL; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R033, 1W, 2512, Metal Foil; Resistance Multicomp Pro - 72W2087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 1W, 2512, Metal Foil; Resistance Multicomp Pro
72W2087
Res, 0R033, 1W, 2512, Metal Foil; Resistance Multicomp Pro 72W2087
RES, 0R033, 1W, 2512, METAL FOIL; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R033, 1W, 2512, METAL FOIL; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W2087
Product Name Res, 0R033, 1W, 2512, Metal Foil; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details