multicomp PRO Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro MCCSM12FTDTR022

Description
CURRENT SENSE RES, METAL, 0R022, 2512; Resistance:0.022ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, METAL, 0R022, 2512; Resistance:0.022ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro - 72W2086 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro
72W2086
Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro 72W2086
CURRENT SENSE RES, METAL, 0R022, 2512; Resistance:0.022ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, METAL, 0R022, 2512; Resistance:0.022ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro - 13AC9297 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro
13AC9297
Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro 13AC9297
CURRENT SENSE RES, METAL, 0R022, 2512; Resistance:0.022ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, METAL, 0R022, 2512; Resistance:0.022ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W2086
Product Name Current Sense Res, Metal, 0R022, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers