multicomp PRO Res, 0R047, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro MCCSM06FTDUR047

Description
RES, 0R047, 500MW, 1206, METAL FOIL; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R047, 500MW, 1206, METAL FOIL; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R047, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro - 72W2084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro
72W2084
Res, 0R047, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro 72W2084
RES, 0R047, 500MW, 1206, METAL FOIL; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R047, 500MW, 1206, METAL FOIL; Resistance:0.047ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W2084
Product Name Res, 0R047, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details