multicomp PRO Current Sense Res, 0R033, 1%, 500 Mw; Resistance Multicomp Pro MCCSM06FTDUR033

Description
CURRENT SENSE RES, 0R033, 1%, 500 MW; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R033, 1%, 500 MW; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R033, 1%, 500 Mw; Resistance Multicomp Pro - 13AC9296 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1%, 500 Mw; Resistance Multicomp Pro
13AC9296
Current Sense Res, 0R033, 1%, 500 Mw; Resistance Multicomp Pro 13AC9296
CURRENT SENSE RES, 0R033, 1%, 500 MW; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1%, 500 MW; Resistance:0.033ohm; Product Range:CSR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Metal, 0R033, 1206; Resistance Multicomp Pro - 72W2083 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Metal, 0R033, 1206; Resistance Multicomp Pro
72W2083
Current Sense Res, Metal, 0R033, 1206; Resistance Multicomp Pro 72W2083
CURRENT SENSE RES, METAL, 0R033, 1206; Resistance:0.033ohm; Product Range:CSM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, METAL, 0R033, 1206; Resistance:0.033ohm; Product Range:CSM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9296 72W2083
Product Name Current Sense Res, 0R033, 1%, 500 Mw; Resistance Multicomp Pro Current Sense Res, Metal, 0R033, 1206; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details