multicomp PRO Fuseholder, In Line, Mini Blad; Fuse Holder Type Multicomp Pro MCCQ-211SN

Description
FUSEHOLDER, IN LINE, MINI BLAD; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSEHOLDER, IN LINE, MINI BLAD; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, In Line, Mini Blad; Fuse Holder Type Multicomp Pro - 08N2507 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, In Line, Mini Blad; Fuse Holder Type Multicomp Pro
08N2507
Fuseholder, In Line, Mini Blad; Fuse Holder Type Multicomp Pro 08N2507
FUSEHOLDER, IN LINE, MINI BLAD; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSEHOLDER, IN LINE, MINI BLAD; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 08N2507
Product Name Fuseholder, In Line, Mini Blad; Fuse Holder Type Multicomp Pro
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 / 6.3 x 32 mm, UR - OG (Clip) 5x20 / 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 amps
Rated Operating Voltage 1000 volts
View Details
Fuse Holders - FEC Shocksafe -  - VICFUSE
Specs
Normal Operating Current 20 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 5234949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
1 Pole Fuse Holder - 1492-FB1J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers