The Fuseholder, In Line, Ato, part number 08N2505, is designed for automotive applications and supports a rated current of 30A. It features a minimum insulation resistance of 100MΩ at 500 V DC and a contact resistance of 5mΩ at 1A DC. The fuseholder is constructed from PVC and is compatible with ATQ blade type fuses, ensuring water resistance. It has a minimum dielectric strength of 1,000V AC for 60 seconds, providing reliable performance in various conditions. The holder comes with 12 AWG wire leads, each measuring 10 inches in length, and allows for easy installation by cutting the loop into separate wires as needed. The contact material is brass, plated with tin and nickel for enhanced durability.
FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATQ; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 08N2505 |
| Product Name | Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro |
| Normal Operating Current | 30 amps |