multicomp PRO Fuse Clip With Ears, 6.3Mm, Pcb; Fuse Holder Type Multicomp Pro MCCQ-205S

Description
FUSE CLIP WITH EARS, 6.3MM, PCB; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" / 6.35mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP WITH EARS, 6.3MM, PCB; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" / 6.35mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip With Ears, 6.3Mm, Pcb; Fuse Holder Type Multicomp Pro - 31T8243 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip With Ears, 6.3Mm, Pcb; Fuse Holder Type Multicomp Pro
31T8243
Fuse Clip With Ears, 6.3Mm, Pcb; Fuse Holder Type Multicomp Pro 31T8243
FUSE CLIP WITH EARS, 6.3MM, PCB; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" / 6.35mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP WITH EARS, 6.3MM, PCB; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" / 6.35mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 31T8243
Product Name Fuse Clip With Ears, 6.3Mm, Pcb; Fuse Holder Type Multicomp Pro
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, THT, VDE: 250/500 VAC, UL/CSA: 1000 V, Cover, IEC 60335-1 - OGD - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 1000 volts
View Details
Fuse Holder - 339813 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - V-510D Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 3718697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
View Details