multicomp PRO Thick Film Resistor, 22Kohm, 5%, Smd, 0201; Resistance Multicomp Pro MCCN-41JL6---22K

Description
THICK FILM RESISTOR, 22KOHM, 5%, SMD, 0201; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating:31mWRoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 22KOHM, 5%, SMD, 0201; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating:31mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 22Kohm, 5%, Smd, 0201; Resistance Multicomp Pro - 71T7067 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 22Kohm, 5%, Smd, 0201; Resistance Multicomp Pro
71T7067
Thick Film Resistor, 22Kohm, 5%, Smd, 0201; Resistance Multicomp Pro 71T7067
THICK FILM RESISTOR, 22KOHM, 5%, SMD, 0201; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating:31mWRoHS Compliant: Yes

THICK FILM RESISTOR, 22KOHM, 5%, SMD, 0201; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating:31mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71T7067
Product Name Thick Film Resistor, 22Kohm, 5%, Smd, 0201; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0502 [1406 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data