multicomp PRO Thick Film Resistor, 100Kohm, 5%, Smd, 0201; Resistance Multicomp Pro MCCN-41JL6--100K

Description
THICK FILM RESISTOR, 100KOHM, 5%, SMD, 0201; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 100KOHM, 5%, SMD, 0201; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 100Kohm, 5%, Smd, 0201; Resistance Multicomp Pro - 71T7072 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 100Kohm, 5%, Smd, 0201; Resistance Multicomp Pro
71T7072
Thick Film Resistor, 100Kohm, 5%, Smd, 0201; Resistance Multicomp Pro 71T7072
THICK FILM RESISTOR, 100KOHM, 5%, SMD, 0201; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Product Range:-RoHS Compliant: Yes

THICK FILM RESISTOR, 100KOHM, 5%, SMD, 0201; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71T7072
Product Name Thick Film Resistor, 100Kohm, 5%, Smd, 0201; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0502 [1406 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers