multicomp PRO Ceramic Capacitor, 22Pf, 50V, C0G, 5%, Radial; Capacitance Multicomp Pro MCCHU5220J5

Description
CERAMIC CAPACITOR, 22PF, 50V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 22PF, 50V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 22Pf, 50V, C0G, 5%, Radial; Capacitance Multicomp Pro - 97K4344 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 50V, C0G, 5%, Radial; Capacitance Multicomp Pro
97K4344
Ceramic Capacitor, 22Pf, 50V, C0G, 5%, Radial; Capacitance Multicomp Pro 97K4344
CERAMIC CAPACITOR, 22PF, 50V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 50V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4344
Product Name Ceramic Capacitor, 22Pf, 50V, C0G, 5%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details