multicomp PRO Mlcc Capacitor, 10Pf, 50V, C0G/np0, Radial; Capacitance Multicomp Pro MCCHU5100J5

Description
MLCC CAPACITOR, 10PF, 50V, C0G/NP0, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 10PF, 50V, C0G/NP0, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 10Pf, 50V, C0G/np0, Radial; Capacitance Multicomp Pro - 97K4342 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 50V, C0G/np0, Radial; Capacitance Multicomp Pro
97K4342
Mlcc Capacitor, 10Pf, 50V, C0G/np0, Radial; Capacitance Multicomp Pro 97K4342
MLCC CAPACITOR, 10PF, 50V, C0G/NP0, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 50V, C0G/NP0, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCCHU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4342
Product Name Mlcc Capacitor, 10Pf, 50V, C0G/np0, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details