multicomp PRO Carbon Film Resistor, 560 Ohm, 125Mw, 5%, Full Reel; Resistance Multicomp Pro MCCFR0W8J0561A20

Description
CARBON FILM RESISTOR, 560 OHM, 125mW, 5%, FULL REEL; Resistance:560ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mmRoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 560 OHM, 125mW, 5%, FULL REEL; Resistance:560ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 560 Ohm, 125Mw, 5%, Full Reel; Resistance Multicomp Pro - 58K5128 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 560 Ohm, 125Mw, 5%, Full Reel; Resistance Multicomp Pro
58K5128
Carbon Film Resistor, 560 Ohm, 125Mw, 5%, Full Reel; Resistance Multicomp Pro 58K5128
CARBON FILM RESISTOR, 560 OHM, 125mW, 5%, FULL REEL; Resistance:560ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mmRoHS Compliant: Yes

CARBON FILM RESISTOR, 560 OHM, 125mW, 5%, FULL REEL; Resistance:560ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5128
Product Name Carbon Film Resistor, 560 Ohm, 125Mw, 5%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details