multicomp PRO Carbon Film Resistor, 220 Ohm, 125Mw, 5%; Resistance Multicomp Pro MCCFR0W8J0221A20

Description
CARBON FILM RESISTOR, 220 OHM, 125mW, 5%; Resistance:220ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 220 OHM, 125mW, 5%; Resistance:220ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 220 Ohm, 125Mw, 5%; Resistance Multicomp Pro - 58K5103 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 220 Ohm, 125Mw, 5%; Resistance Multicomp Pro
58K5103
Carbon Film Resistor, 220 Ohm, 125Mw, 5%; Resistance Multicomp Pro 58K5103
CARBON FILM RESISTOR, 220 OHM, 125mW, 5%; Resistance:220ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 220 OHM, 125mW, 5%; Resistance:220ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5103
Product Name Carbon Film Resistor, 220 Ohm, 125Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details