multicomp PRO Resistor, Carbon Film, 120Kohm, 125Mw 5%; Product Range Multicomp Pro MCCFR0W8J0124A20

Description
RESISTOR, CARBON FILM, 120KOHM, 125mW 5%; Product Range:-; Resistance:120kohm; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film; Temperature Coefficient:-700ppm/ °C
Description
RESISTOR, CARBON FILM, 120KOHM, 125mW 5%; Product Range:-; Resistance:120kohm; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film; Temperature Coefficient:-700ppm/ °C

Suppliers

Company
Product
Description
Supplier Links
Resistor, Carbon Film, 120Kohm, 125Mw 5%; Product Range Multicomp Pro - 23X6726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 120Kohm, 125Mw 5%; Product Range Multicomp Pro
23X6726
Resistor, Carbon Film, 120Kohm, 125Mw 5%; Product Range Multicomp Pro 23X6726
RESISTOR, CARBON FILM, 120KOHM, 125mW 5%; Product Range:-; Resistance:120kohm; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film; Temperature Coefficient:-700ppm/ °C

RESISTOR, CARBON FILM, 120KOHM, 125mW 5%; Product Range:-; Resistance:120kohm; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film; Temperature Coefficient:-700ppm/°C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23X6726
Product Name Resistor, Carbon Film, 120Kohm, 125Mw 5%; Product Range Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details