multicomp PRO Carbon Film Resistor, 12Kohm, 125Mw, 5%; Resistance Multicomp Pro MCCFR0W8J0123A20

Description
CARBON FILM RESISTOR, 12KOHM, 125mW, 5%; Resistance:12kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 12KOHM, 125mW, 5%; Resistance:12kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 12Kohm, 125Mw, 5%; Resistance Multicomp Pro - 58K5089 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 12Kohm, 125Mw, 5%; Resistance Multicomp Pro
58K5089
Carbon Film Resistor, 12Kohm, 125Mw, 5%; Resistance Multicomp Pro 58K5089
CARBON FILM RESISTOR, 12KOHM, 125mW, 5%; Resistance:12kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 12KOHM, 125mW, 5%; Resistance:12kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5089
Product Name Carbon Film Resistor, 12Kohm, 125Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 12000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details