multicomp PRO Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCCFR0W4J0681A50

Description
CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 58K5068 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro
58K5068
Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro 58K5068
CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5068
Product Name Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details