multicomp PRO Carbon Film Resistor, 390Kohm, 250Mw 5%; Resistance Multicomp Pro MCCFR0W4J0394A50

Description
CARBON FILM RESISTOR, 390KOHM, 250mW 5%; Resistance:390kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 390KOHM, 250mW 5%; Resistance:390kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 390Kohm, 250Mw 5%; Resistance Multicomp Pro - 58K5051 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 390Kohm, 250Mw 5%; Resistance Multicomp Pro
58K5051
Carbon Film Resistor, 390Kohm, 250Mw 5%; Resistance Multicomp Pro 58K5051
CARBON FILM RESISTOR, 390KOHM, 250mW 5%; Resistance:390kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 390KOHM, 250mW 5%; Resistance:390kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5051
Product Name Carbon Film Resistor, 390Kohm, 250Mw 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 390000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details