multicomp PRO Carbon Film Resistor, 3.3 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCCFR0W4J033JA50

Description
CARBON FILM RESISTOR, 3.3 OHM, 250mW, 5%; Resistance:3.3ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 3.3 OHM, 250mW, 5%; Resistance:3.3ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 3.3 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 58K5040 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 3.3 Ohm, 250Mw, 5%; Resistance Multicomp Pro
58K5040
Carbon Film Resistor, 3.3 Ohm, 250Mw, 5%; Resistance Multicomp Pro 58K5040
CARBON FILM RESISTOR, 3.3 OHM, 250mW, 5%; Resistance:3.3ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 3.3 OHM, 250mW, 5%; Resistance:3.3ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5040
Product Name Carbon Film Resistor, 3.3 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details