The Carbon Film Resistor, 22 Ohm, 250mW, 5% from Multicomp Pro is designed for general-purpose applications. It has a power rating of 0.25W at a maximum ambient temperature of 70°C and can handle a maximum working voltage of 250V, with an overload voltage of up to 500V. The resistor operates within a temperature range of -55°C to +155°C and features a resistance tolerance of ±5%. Constructed with a carbon film, the resistor is housed in a rod-type ceramic body and has tin-plated iron end caps. The lead wires are made of annealed copper coated with tin, ensuring reliable electrical connections. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers looking for a reliable resistor for their projects may consider this component due to its robust specifications and construction.
CARBON FILM RESISTOR, 22 OHM, 250mW, 5%; Resistance:22ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K5028 |
| Product Name | Carbon Film Resistor, 22 Ohm, 250Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 22 ohms |
| Tolerance | 5 +/- % |