multicomp PRO Carbon Film Resistor, 18Kohm, 250Mw, 5%; Resistance Multicomp Pro MCCFR0W4J0183A50

Description
CARBON FILM RESISTOR, 18KOHM, 250mW, 5%; Resistance:18kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 18KOHM, 250mW, 5%; Resistance:18kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 18Kohm, 250Mw, 5%; Resistance Multicomp Pro - 58K5022 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 18Kohm, 250Mw, 5%; Resistance Multicomp Pro
58K5022
Carbon Film Resistor, 18Kohm, 250Mw, 5%; Resistance Multicomp Pro 58K5022
CARBON FILM RESISTOR, 18KOHM, 250mW, 5%; Resistance:18kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 18KOHM, 250mW, 5%; Resistance:18kohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5022
Product Name Carbon Film Resistor, 18Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 18000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details