multicomp PRO Carbon Film Resistor, 12 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCCFR0W4J0120A50

Description
CARBON FILM RESISTOR, 12 OHM, 250mW, 5%; Resistance:12ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 12 OHM, 250mW, 5%; Resistance:12ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 12 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 58K5007 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 12 Ohm, 250Mw, 5%; Resistance Multicomp Pro
58K5007
Carbon Film Resistor, 12 Ohm, 250Mw, 5%; Resistance Multicomp Pro 58K5007
CARBON FILM RESISTOR, 12 OHM, 250mW, 5%; Resistance:12ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 12 OHM, 250mW, 5%; Resistance:12ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5007
Product Name Carbon Film Resistor, 12 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details