multicomp PRO Carbon Film Resistor, 82 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0820A20

Description
CARBON FILM RESISTOR, 82 OHM, 500mW, 5%; Resistance:82ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 82 OHM, 500mW, 5%; Resistance:82ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 82 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4993 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 82 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4993
Carbon Film Resistor, 82 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4993
CARBON FILM RESISTOR, 82 OHM, 500mW, 5%; Resistance:82ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

CARBON FILM RESISTOR, 82 OHM, 500mW, 5%; Resistance:82ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4993
Product Name Carbon Film Resistor, 82 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details