The Carbon Film Resistor, 6.8Mohm, 500mW, 5% tolerance, is designed for various electronic applications. It has a maximum working voltage of 350V and can withstand overload voltages up to 700V. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for diverse environmental conditions. Constructed with a carbon film on a ceramic body, it features a beige insulated epoxy resin coating. The resistor's leads are made from annealed copper wire, ensuring reliable soldering and connection. With a high insulation resistance of 10,000MΩ minimum, this component is ideal for applications requiring stable performance and durability.
CARBON FILM RESISTOR, 6.8MOHM, 500mW 5%; Resistance:6.8Mohm; Product Range:MCCFR0SJ0xxxA2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K4992 |
| Product Name | Carbon Film Resistor, 6.8Mohm, 500Mw 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 6.80E6 ohms |
| Tolerance | 5 +/- % |