multicomp PRO Carbon Film Resistor, 68 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0680A20

Description
CARBON FILM RESISTOR, 68 OHM, 500mW, 5%; Resistance:68ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 68 OHM, 500mW, 5%; Resistance:68ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 68 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4988 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 68 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4988
Carbon Film Resistor, 68 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4988
CARBON FILM RESISTOR, 68 OHM, 500mW, 5%; Resistance:68ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

CARBON FILM RESISTOR, 68 OHM, 500mW, 5%; Resistance:68ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4988
Product Name Carbon Film Resistor, 68 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details