multicomp PRO Carbon Film Resistor, 560 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0561A20

Description
CARBON FILM RESISTOR, 560 OHM, 500mW, 5%; Resistance:560ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 560 OHM, 500mW, 5%; Resistance:560ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 560 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4984 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 560 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4984
Carbon Film Resistor, 560 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4984
CARBON FILM RESISTOR, 560 OHM, 500mW, 5%; Resistance:560ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 560 OHM, 500mW, 5%; Resistance:560ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4984
Product Name Carbon Film Resistor, 560 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details