multicomp PRO Carbon Film Resistor, 510 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0511A20

Description
CARBON FILM RESISTOR, 510 OHM, 500mW, 5%; Resistance:510ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 510 OHM, 500mW, 5%; Resistance:510ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 510 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 59K8294 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 510 Ohm, 500Mw, 5%; Resistance Multicomp Pro
59K8294
Carbon Film Resistor, 510 Ohm, 500Mw, 5%; Resistance Multicomp Pro 59K8294
CARBON FILM RESISTOR, 510 OHM, 500mW, 5%; Resistance:510ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 510 OHM, 500mW, 5%; Resistance:510ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8294
Product Name Carbon Film Resistor, 510 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 510 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details