The Carbon Film Resistor, 4.7Mohm, 500mW, 5% tolerance from Multicomp Pro is designed for a variety of electronic applications. It has a rated power of 0.5W at 70°C and can handle a maximum working voltage of 350V, with an overload voltage capacity of 700V. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for diverse environmental conditions. Constructed with a carbon film on a ceramic body, it features a beige insulated epoxy resin coating. The resistor's leads are made from annealed copper wire, ensuring reliable soldering and connectivity. With a resistance tolerance of ±5%, this component is ideal for applications requiring precise resistance values. The product is RoHS compliant, aligning with modern environmental standards.
CARBON FILM RESISTOR, 4.7MOHM, 500mW 5%; Resistance:4.7Mohm; Product Range:MCCFR0SJ0xxxA2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K4982 |
| Product Name | Carbon Film Resistor, 4.7Mohm, 500Mw 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 4.70E6 ohms |
| Tolerance | 5 +/- % |