multicomp PRO Carbon Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0391A20

Description
CARBON FILM RESISTOR, 390 OHM, 500mW, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 390 OHM, 500mW, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4974 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4974
Carbon Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4974
CARBON FILM RESISTOR, 390 OHM, 500mW, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 390 OHM, 500mW, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4974
Product Name Carbon Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details