multicomp PRO Carbon Film Resistor, 3.3Mohm, 500Mw 5%; Resistance Multicomp Pro MCCFR0S2J0335A20

Description
CARBON FILM RESISTOR, 3.3MOHM, 500mW 5%; Resistance:3.3Mohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 3.3MOHM, 500mW 5%; Resistance:3.3Mohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 3.3Mohm, 500Mw 5%; Resistance Multicomp Pro - 58K4972 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 3.3Mohm, 500Mw 5%; Resistance Multicomp Pro
58K4972
Carbon Film Resistor, 3.3Mohm, 500Mw 5%; Resistance Multicomp Pro 58K4972
CARBON FILM RESISTOR, 3.3MOHM, 500mW 5%; Resistance:3.3Mohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 3.3MOHM, 500mW 5%; Resistance:3.3Mohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4972
Product Name Carbon Film Resistor, 3.3Mohm, 500Mw 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details