multicomp PRO Carbon Film Resistor, 33 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0330A20

Description
CARBON FILM RESISTOR, 33 OHM, 500mW, 5%; Resistance:33ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 33 OHM, 500mW, 5%; Resistance:33ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 33 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4968 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 33 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4968
Carbon Film Resistor, 33 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4968
CARBON FILM RESISTOR, 33 OHM, 500mW, 5%; Resistance:33ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

CARBON FILM RESISTOR, 33 OHM, 500mW, 5%; Resistance:33ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4968
Product Name Carbon Film Resistor, 33 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details