multicomp PRO Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0273A20

Description
CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4965 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro
58K4965
Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro 58K4965
CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4965
Product Name Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details