The Carbon Film Resistor, 27 Ohm, 500mW, 5% from Multicomp Pro is designed for general-purpose applications. It has a rated power of 0.5W at 70°C and can handle a maximum working voltage of 350V, with a maximum overload voltage of 700V. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for various environmental conditions. Its resistance tolerance is ±5%, ensuring reliable performance in circuits. The construction includes a carbon film for the resistance element and a ceramic body, with lead wires made of annealed copper. This resistor is RoHS compliant, indicating it meets environmental standards.
CARBON FILM RESISTOR, 27 OHM, 500mW, 5%; Resistance:27ohm; Product Range:MCCFR0SJ0xxxA2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K4963 |
| Product Name | Carbon Film Resistor, 27 Ohm, 500Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 27 ohms |