multicomp PRO Carbon Film Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0223A20

Description
CARBON FILM RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4960 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp Pro
58K4960
Carbon Film Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp Pro 58K4960
CARBON FILM RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

CARBON FILM RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4960
Product Name Carbon Film Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details