multicomp PRO Carbon Film Resistor, 220 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0221A20

Description
CARBON FILM RESISTOR, 220 OHM, 500mW, 5%; Resistance:220ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 220 OHM, 500mW, 5%; Resistance:220ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 220 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4958 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 220 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4958
Carbon Film Resistor, 220 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4958
CARBON FILM RESISTOR, 220 OHM, 500mW, 5%; Resistance:220ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 220 OHM, 500mW, 5%; Resistance:220ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4958
Product Name Carbon Film Resistor, 220 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details