CARBON FILM RESISTOR, 18 OHM, 500mW, 5%; Resistance:18ohm; Product Range:MCCFR0SJ0xxxA2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K4951 |
| Product Name | Carbon Film Resistor, 18 Ohm, 500Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 18 ohms |