multicomp PRO Carbon Film Resistor ,1.5 Ohm, 500Mw, 5%, Axial; Resistance Multicomp Pro MCCFR0S2J015JA20

Description
CARBON FILM RESISTOR ,1.5 OHM, 500mW, 5%, AXIAL; Resistance:1.5ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR ,1.5 OHM, 500mW, 5%, AXIAL; Resistance:1.5ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor ,1.5 Ohm, 500Mw, 5%, Axial; Resistance Multicomp Pro - 59K8237 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor ,1.5 Ohm, 500Mw, 5%, Axial; Resistance Multicomp Pro
59K8237
Carbon Film Resistor ,1.5 Ohm, 500Mw, 5%, Axial; Resistance Multicomp Pro 59K8237
CARBON FILM RESISTOR ,1.5 OHM, 500mW, 5%, AXIAL; Resistance:1.5ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR ,1.5 OHM, 500mW, 5%, AXIAL; Resistance:1.5ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8237
Product Name Carbon Film Resistor ,1.5 Ohm, 500Mw, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details