multicomp PRO Carbon Film Resistor, 15 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0150A20

Description
CARBON FILM RESISTOR, 15 OHM, 500mW, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 15 OHM, 500mW, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 15 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4946 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 15 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4946
Carbon Film Resistor, 15 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4946
CARBON FILM RESISTOR, 15 OHM, 500mW, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

CARBON FILM RESISTOR, 15 OHM, 500mW, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4946
Product Name Carbon Film Resistor, 15 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers