multicomp PRO Carbon Film Resistor, 1.3Kohm, 500Mw 5%; Resistance Multicomp Pro MCCFR0S2J0132A20

Description
CARBON FILM RESISTOR, 1.3KOHM, 500mW 5%; Resistance:1.3kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1.3KOHM, 500mW 5%; Resistance:1.3kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1.3Kohm, 500Mw 5%; Resistance Multicomp Pro - 59K8233 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1.3Kohm, 500Mw 5%; Resistance Multicomp Pro
59K8233
Carbon Film Resistor, 1.3Kohm, 500Mw 5%; Resistance Multicomp Pro 59K8233
CARBON FILM RESISTOR, 1.3KOHM, 500mW 5%; Resistance:1.3kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 1.3KOHM, 500mW 5%; Resistance:1.3kohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8233
Product Name Carbon Film Resistor, 1.3Kohm, 500Mw 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details