multicomp PRO Carbon Film Resistor, 12Kohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0123A20

Description
CARBON FILM RESISTOR, 12KOHM, 500mW, 5%; Resistance:12kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 12KOHM, 500mW, 5%; Resistance:12kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 12Kohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4943 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 12Kohm, 500Mw, 5%; Resistance Multicomp Pro
58K4943
Carbon Film Resistor, 12Kohm, 500Mw, 5%; Resistance Multicomp Pro 58K4943
CARBON FILM RESISTOR, 12KOHM, 500mW, 5%; Resistance:12kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

CARBON FILM RESISTOR, 12KOHM, 500mW, 5%; Resistance:12kohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4943
Product Name Carbon Film Resistor, 12Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details