multicomp PRO Carbon Film Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0104A20

Description
CARBON FILM RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4938 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro
58K4938
Carbon Film Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro 58K4938
CARBON FILM RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4938
Product Name Carbon Film Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details