multicomp PRO Carbon Film Resistor, 1Kohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0102A20

Description
CARBON FILM RESISTOR, 1KOHM, 500mW, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon FilmRoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1KOHM, 500mW, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon FilmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1Kohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4936 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1Kohm, 500Mw, 5%; Resistance Multicomp Pro
58K4936
Carbon Film Resistor, 1Kohm, 500Mw, 5%; Resistance Multicomp Pro 58K4936
CARBON FILM RESISTOR, 1KOHM, 500mW, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon FilmRoHS Compliant: Yes

CARBON FILM RESISTOR, 1KOHM, 500mW, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon FilmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4936
Product Name Carbon Film Resistor, 1Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details