multicomp PRO Carbon Film Resistor, 8.2Kohm, 2W, 5%; Resistance Multicomp Pro MCCFR02SJ0822A19

Description
CARBON FILM RESISTOR, 8.2KOHM, 2W, 5%; Resistance:8.2kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 8.2KOHM, 2W, 5%; Resistance:8.2kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 8.2Kohm, 2W, 5%; Resistance Multicomp Pro - 59K8608 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 8.2Kohm, 2W, 5%; Resistance Multicomp Pro
59K8608
Carbon Film Resistor, 8.2Kohm, 2W, 5%; Resistance Multicomp Pro 59K8608
CARBON FILM RESISTOR, 8.2KOHM, 2W, 5%; Resistance:8.2kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 8.2KOHM, 2W, 5%; Resistance:8.2kohm; Product Range:MCCFR0SJ0xxxA19 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8608
Product Name Carbon Film Resistor, 8.2Kohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details