multicomp PRO Carbon Film Resistor, 470Kohm, 2W, 5%; Resistance Multicomp Pro MCCFR02SJ0474A19

Description
CARBON FILM RESISTOR, 470KOHM, 2W, 5%; Resistance:470kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 470KOHM, 2W, 5%; Resistance:470kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 470Kohm, 2W, 5%; Resistance Multicomp Pro - 59K8601 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 470Kohm, 2W, 5%; Resistance Multicomp Pro
59K8601
Carbon Film Resistor, 470Kohm, 2W, 5%; Resistance Multicomp Pro 59K8601
CARBON FILM RESISTOR, 470KOHM, 2W, 5%; Resistance:470kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 470KOHM, 2W, 5%; Resistance:470kohm; Product Range:MCCFR0SJ0xxxA19 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8601
Product Name Carbon Film Resistor, 470Kohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 470000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers