multicomp PRO Carbon Film Resistor, 390 Ohm, 2W, 5%; Resistance Multicomp Pro MCCFR02SJ0391A19

Description
CARBON FILM RESISTOR, 390 OHM, 2W, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 390 OHM, 2W, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 390 Ohm, 2W, 5%; Resistance Multicomp Pro - 59K8595 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 390 Ohm, 2W, 5%; Resistance Multicomp Pro
59K8595
Carbon Film Resistor, 390 Ohm, 2W, 5%; Resistance Multicomp Pro 59K8595
CARBON FILM RESISTOR, 390 OHM, 2W, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 390 OHM, 2W, 5%; Resistance:390ohm; Product Range:MCCFR0SJ0xxxA19 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8595
Product Name Carbon Film Resistor, 390 Ohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details