multicomp PRO Carbon Film Resistor, 2.2Kohm, 2W, 5%; Resistance Multicomp Pro MCCFR02SJ0222A19

Description
CARBON FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 2.2Kohm, 2W, 5%; Resistance Multicomp Pro - 59K8587 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 2.2Kohm, 2W, 5%; Resistance Multicomp Pro
59K8587
Carbon Film Resistor, 2.2Kohm, 2W, 5%; Resistance Multicomp Pro 59K8587
CARBON FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA19 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8587
Product Name Carbon Film Resistor, 2.2Kohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details