multicomp PRO Carbon Film Resistor, 15 Ohm, 2W, 5%; Resistance Multicomp Pro MCCFR02SJ0150A19

Description
CARBON FILM RESISTOR, 15 OHM, 2W, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 15 OHM, 2W, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, 15 Ohm, 2W, 5% from Multicomp Pro is designed for applications requiring reliable resistance with a tolerance of ±5%. It has a rated power of 2W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 500V, with a maximum overload voltage of 1000V. The resistor features a dielectric withstanding voltage of 1000V and an insulation resistance of at least 10,000 MΩ. Constructed with a carbon film on a ceramic body, it includes lead wires made of annealed copper and is compliant with RoHS standards. This resistor is suitable for various electronic applications where precise resistance values are critical.

Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, 15 Ohm, 2W, 5% from Multicomp Pro is designed for applications requiring reliable resistance with a tolerance of ±5%. It has a rated power of 2W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 500V, with a maximum overload voltage of 1000V. The resistor features a dielectric withstanding voltage of 1000V and an insulation resistance of at least 10,000 MΩ. Constructed with a carbon film on a ceramic body, it includes lead wires made of annealed copper and is compliant with RoHS standards. This resistor is suitable for various electronic applications where precise resistance values are critical.

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 15 Ohm, 2W, 5%; Resistance Multicomp Pro - 59K8574 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 15 Ohm, 2W, 5%; Resistance Multicomp Pro
59K8574
Carbon Film Resistor, 15 Ohm, 2W, 5%; Resistance Multicomp Pro 59K8574
CARBON FILM RESISTOR, 15 OHM, 2W, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA1 9 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 15 OHM, 2W, 5%; Resistance:15ohm; Product Range:MCCFR0SJ0xxxA19 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8574
Product Name Carbon Film Resistor, 15 Ohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details