multicomp PRO Carbon Film Resistor, 68Kohm, 1W, 5%; Resistance Multicomp Pro MCCFR01SJ0683A10

Description
CARBON FILM RESISTOR, 68KOHM, 1W, 5%; Resistance:68kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 68KOHM, 1W, 5%; Resistance:68kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 68Kohm, 1W, 5%; Resistance Multicomp Pro - 59K8563 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 68Kohm, 1W, 5%; Resistance Multicomp Pro
59K8563
Carbon Film Resistor, 68Kohm, 1W, 5%; Resistance Multicomp Pro 59K8563
CARBON FILM RESISTOR, 68KOHM, 1W, 5%; Resistance:68kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 68KOHM, 1W, 5%; Resistance:68kohm; Product Range:MCCFR0SJ0xxxA10 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8563
Product Name Carbon Film Resistor, 68Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details